Status: | Unknown |
---|---|
Series: | 9013FHG Series |
RoHS: | Unknown |
Contact Configuration | DPST |
---|---|
Switch Terminals | Screw |
Product Range | 9013FHG Series |
RoHS Compliant | No |
Pressure Switch 575Vac 1Hp F +Options | Telemecanique Sensors 9013FHG9J27 | RS Americas |
Pressure Switch, Side , Dpst, 100Psi | Newark Electronics |
PRESSURE SWITCH, DPST-NC-DB, 100PSI | Farnell |
Where can I find additional details, specifications and documents for a 9013FHG9J27?
Additional datasheets, footprints and schematics for 9013FHG9J27 are listed on our Part Details page. You can also find images and similar parts to 9013FHG9J27 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9013FHG9J27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9013FHG9J27 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9013FHG9J27 fall under?
The 9013FHG9J27 is listed under Automation & Process Control > Pneumatics > Air Operated Switches.
Can I view similar or alternative parts?
You can view similar parts to 9013FHG9J27 when available in the Air Operated Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9013FHG9J27 you can contact the distributor directly for product support, shipping queries etc.
Is the 9013FHG9J27 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9013FHG9J27 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 9013FHG9J27.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9013FHG9J27 often in real-time on the comparison pages.
What if I can't find stock of 9013FHG9J27?
You can fill out our help required form which you can use to request a quote for 9013FHG9J27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.