Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0460
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | TNC |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Series | - |
Connector rf coaxial between series adapter tnc jack to sma jack-panel mount | Amphenol RF 901-280 | RS Americas |
Conn TNC-SMA Adapter RCP/RCP 0Hz to 12.4GHz ST | Avnet America |
RF/COAXIAL ADAPTER, TNC JACK-SMA JACK | element14 |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 901-280?
Additional datasheets, footprints and schematics for 901-280 are listed on our Part Details page. You can also find images and similar parts to 901-280 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 901-280 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 901-280 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 901-280 fall under?
The 901-280 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 901-280 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 901-280 you can contact the distributor directly for product support, shipping queries etc.
Is the 901-280 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 901-280 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for 901-280.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 901-280 often in real-time on the comparison pages.
What if I can't find stock of 901-280?
You can fill out our help required form which you can use to request a quote for 901-280 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.