Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Adapter Body Style | Right Angle Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Type: SMA Coaxial | Farnell |
Rf/Coaxial Adapter, Sma Plug-Sma Jack | Newark Electronics |
RF / Coaxial Adapter, SMA, Plug, SMA, Jack, Right Angle Adapter, 50 ohm | Avnet America |
Connector rf coaxial sma in-series adapter rt angle plug to jack gold plated | Amphenol RF 901-125-11 | RS Americas |
RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK | element14 |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 901-125-11?
Additional datasheets, footprints and schematics for 901-125-11 are listed on our Part Details page. You can also find images and similar parts to 901-125-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 901-125-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 901-125-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 901-125-11 fall under?
The 901-125-11 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 901-125-11 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 901-125-11 you can contact the distributor directly for product support, shipping queries etc.
Is the 901-125-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 901-125-11 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 901-125-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 901-125-11 often in real-time on the comparison pages.
What if I can't find stock of 901-125-11?
You can fill out our help required form which you can use to request a quote for 901-125-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.