Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | AMC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMA RP |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Product Range | - |
Bulkhead Adapter, Amc Jack-Sma Jack | Newark Electronics |
Conn SMA-AMC Adapter F/F 0Hz to 6GHz 50Ohm ST Panel Mount Gold | Avnet America |
Connector RF Adapter Straight AMC Jack-SMA RP Jack Bulkhead Mnt | Amphenol RF 901-10097 | RS Americas |
BULKHEAD ADAPTER, AMC JACK-SMA JACK | element14 |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 901-10097?
Additional datasheets, footprints and schematics for 901-10097 are listed on our Part Details page. You can also find images and similar parts to 901-10097 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 901-10097 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 901-10097 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 901-10097 fall under?
The 901-10097 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 901-10097 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 901-10097 you can contact the distributor directly for product support, shipping queries etc.
Is the 901-10097 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 901-10097 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 901-10097.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 901-10097 often in real-time on the comparison pages.
What if I can't find stock of 901-10097?
You can fill out our help required form which you can use to request a quote for 901-10097 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.