Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light Strip Length | 1m |
---|---|
No. of LEDs | 240LEDs |
Illumination Colour | Cool White |
Input Voltage | 24VDC |
Input Power | 19.2W |
IP Rating | IP20 |
Product Range | - |
CCT | 6000K |
LED Colour | Cool White |
LED Module Type | Board + LED |
Luminous Flux @ Max | 1440lm |
Operating Temperature Max | 40°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +40°C |
Power Module Configuration | LED Strip |
Power Rating | 19.2W |
Supply Voltage | 24VDC |
LED, HP MULTI, 19.2W, C.WHITE, 6000K | element14 |
Where can I find additional details, specifications and documents for a 9009058?
Additional datasheets, footprints and schematics for 9009058 are listed on our Part Details page. You can also find images and similar parts to 9009058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9009058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9009058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9009058 fall under?
The 9009058 is listed under Electrical & Lighting > Lighting > Flexible LED Strip Lights.
Can I view similar or alternative parts?
You can view similar parts to 9009058 when available in the Flexible LED Strip Lights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9009058 you can contact the distributor directly for product support, shipping queries etc.
Is the 9009058 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9009058 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 9009058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9009058 often in real-time on the comparison pages.
What if I can't find stock of 9009058?
You can fill out our help required form which you can use to request a quote for 9009058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.