Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Light Strip Length | 1m |
---|---|
No. of LEDs | 240LEDs |
Illumination Colour | Warm White |
Input Voltage | 24VDC |
Input Power | 19.2W |
IP Rating | IP20 |
Product Range | - |
CCT | 2700K |
LED Colour | Warm White |
LED Module Type | Board + LED |
Luminous Flux @ Max | 1320lm |
Operating Temperature Max | 40°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +40°C |
Power Module Configuration | LED Strip |
Power Rating | 19.2W |
Supply Voltage | 24VDC |
Where can I find additional details, specifications and documents for a 9009047?
Additional datasheets, footprints and schematics for 9009047 are listed on our Part Details page. You can also find images and similar parts to 9009047 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9009047 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9009047 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9009047 fall under?
The 9009047 is listed under Electrical & Lighting > Lighting > Flexible LED Strip Lights.
Can I view similar or alternative parts?
You can view similar parts to 9009047 when available in the Flexible LED Strip Lights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9009047 you can contact the distributor directly for product support, shipping queries etc.
Is the 9009047 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9009047 have stock available?
There is no stock from authorised distributors for 9009047.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9009047 often in real-time on the comparison pages.
What if I can't find stock of 9009047?
You can fill out our help required form which you can use to request a quote for 9009047 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.