9009033 Lighting by Ledxon

LED SINGLE SMD 4.5W W.WHITE 2700K

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.86

Distributor Stock
Logo for Farnell
Farnell
from US$2.86
No stock
Buy Now
Logo for element14
element14
from US$25.13
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Light Strip Length 1m
No. of LEDs 50LEDs
Illumination Colour Warm White
Input Voltage 24VDC
Input Power 4.5W
IP Rating IP20
Product Range -
CCT 2700K
LED Colour Warm White
LED Module Type Board + LED
Luminous Flux @ Max 336lm
Operating Temperature Max 40°C
Operating Temperature Min -20°C
Operating Temperature Range -20°C to +40°C
Power Module Configuration LED Strip
Power Rating 4.5W
Supply Voltage 24VDC

Alternative Descriptions

LED, SINGLE SMD, 4.5W, W.WHITE, 2700K | Farnell
Led, Single Smd, 4.5W, W.white, 2700K | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9009033?

Additional datasheets, footprints and schematics for 9009033 are listed on our Part Details page. You can also find images and similar parts to 9009033 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9009033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9009033 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9009033 fall under?

The 9009033 is listed under Electrical & Lighting > Lighting > Flexible LED Strip Lights.

Can I view similar or alternative parts?

You can view similar parts to 9009033 when available in the Flexible LED Strip Lights range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9009033 you can contact the distributor directly for product support, shipping queries etc.

Is the 9009033 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9009033 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 9009033.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9009033 often in real-time on the comparison pages.

What if I can't find stock of 9009033?

You can fill out our help required form which you can use to request a quote for 9009033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay