9008096 Optoelectronics, LEDs & Displays by Ledxon

LED MOD WARM WHITE 3W 10DEG

Status: Unknown
Series: ALUSTAR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.12

Distributor Stock
Logo for Farnell
Farnell
from US$11.12
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range ALUSTAR Series
LED Module Type LED + Housing
LED Colour Warm White
CCT 2700K
Luminous Flux @ Test -
Luminous Flux @ Max 112lm
Power Rating 3W
Supply Voltage 4.1V
Forward Current @ Test 700mA
Power Module Configuration Circular
Operating Temperature Min -20°C
Operating Temperature Max 40°C
MSL -
Operating Temperature Range -20°C to +40°C
Viewing Angle 10°

Alternative Descriptions

LED MOD, WARM WHITE, 3W, 10DEG | Farnell
Led Mod, Warm White, 3W, 10Deg | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9008096?

Additional datasheets, footprints and schematics for 9008096 are listed on our Part Details page. You can also find images and similar parts to 9008096 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9008096 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9008096 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9008096 fall under?

The 9008096 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to 9008096 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9008096 you can contact the distributor directly for product support, shipping queries etc.

Is the 9008096 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9008096 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 9008096.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9008096 often in real-time on the comparison pages.

What if I can't find stock of 9008096?

You can fill out our help required form which you can use to request a quote for 9008096 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay