Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 6Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 6 |
Network Speeds | 10Mbps, 100Mbps |
RoHS Compliant | Yes |
Modular Industrial Ethernet Switch, Slide In Module for 9000 Series Chassis | Red Lion Controls 9006TX | RS Americas |
Red Lion N-Tron Modular Switch Expansion Module, 6 RJ45 Ports, 9000 Series | Distrelec |
Ethernet Sw, Rj45 X 6, Din Rail | Newark Electronics |
Industrial Ethernet Switch Managed (6) RJ45 10/100Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9006TX?
Additional datasheets, footprints and schematics for 9006TX are listed on our Part Details page. You can also find images and similar parts to 9006TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9006TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9006TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9006TX fall under?
The 9006TX is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 9006TX when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9006TX you can contact the distributor directly for product support, shipping queries etc.
Is the 9006TX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9006TX have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics and Carlton-Bates have stock available or on a lead time for 9006TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9006TX often in real-time on the comparison pages.
What if I can't find stock of 9006TX?
You can fill out our help required form which you can use to request a quote for 9006TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.