Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Fuse Current | 80A |
Voltage Rating VAC | - |
Voltage Rating V DC | 80VDC |
Fuse Size Metric | - |
Fuse Size Imperial | - |
Blow Characteristic | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | DIN |
Body Length | 32mm |
Case Material | Ceramic |
External Depth | 10mm |
External Length / Height | 82mm |
External Width | 22mm |
Fixing Centres | 60mm |
Fixing Hole Diameter | 11mm |
FUSE, FORK LIFT TRUCK, 80A | element14 |
Where can I find additional details, specifications and documents for a 90-058-05 80A?
Additional datasheets, footprints and schematics for 90-058-05 80A are listed on our Part Details page. You can also find images and similar parts to 90-058-05 80A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90-058-05 80A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90-058-05 80A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90-058-05 80A fall under?
The 90-058-05 80A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 90-058-05 80A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90-058-05 80A you can contact the distributor directly for product support, shipping queries etc.
Is the 90-058-05 80A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90-058-05 80A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 90-058-05 80A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90-058-05 80A often in real-time on the comparison pages.
What if I can't find stock of 90-058-05 80A?
You can fill out our help required form which you can use to request a quote for 90-058-05 80A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.