9005610000 Hand & Workholding Tools by Weidmuller

STRIPPER, WIRE, 25MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$142.26

Distributor Stock
Logo for Distrelec
Distrelec
from US$181.53
4
in stock
Buy Now
Logo for RS
RS
from US$188.20
7
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$142.26
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$169.95
-
Buy Now
Logo for Avnet America
Avnet America
from US$157.80
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Stripping Capacity AWG 10AWG
Stripping Capacity Metric 6mm² to 16mm²
For Use With Flexible & Solid Conductors
Strip Length 25mm
RoHS Compliant NA

Alternative Descriptions

Stripax(R) 16 stripping & cutting tool | RS
Weidmüller Stripping Pliers, 4.5mm, 190mm | Distrelec
Stripper, Wire, 25Mm | Newark Electronics
Wire End Ferrule With Plastic Collar Cutter | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9005610000?

Additional datasheets, footprints and schematics for 9005610000 are listed on our Part Details page. You can also find images and similar parts to 9005610000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9005610000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9005610000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9005610000 fall under?

The 9005610000 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Stripping Tools > Wire Strippers.

Can I view similar or alternative parts?

You can view similar parts to 9005610000 when available in the Wire Strippers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9005610000 you can contact the distributor directly for product support, shipping queries etc.

Is the 9005610000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9005610000 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 9005610000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9005610000 often in real-time on the comparison pages.

What if I can't find stock of 9005610000?

You can fill out our help required form which you can use to request a quote for 9005610000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay