Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Pin Length | 8mm |
Insulator Colour | Red |
Product Range | - |
Overall Length | 14mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper, Copper |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (15-Jan-2018) |
FERRULE, INSULATED, 1.5MM, PK500 | element14 |
Ferrule, Insulated, 1.5Mm, Pk500 | Newark Electronics |
Where can I find additional details, specifications and documents for a 900434?
Additional datasheets, footprints and schematics for 900434 are listed on our Part Details page. You can also find images and similar parts to 900434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 900434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 900434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 900434 fall under?
The 900434 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 900434 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 900434 you can contact the distributor directly for product support, shipping queries etc.
Is the 900434 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 900434 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 900434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 900434 often in real-time on the comparison pages.
What if I can't find stock of 900434?
You can fill out our help required form which you can use to request a quote for 900434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.