Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.43
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$4.43
|
-
|
Buy Now |
Number of Positions | 40 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Base Material | Brass |
Contact Shape & Form | Rectangular |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Housing Material | Thermoplastic Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Mating Retention | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Guide Pin |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Screwlocks |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole - Solder |
Mating Connector Lock | With |
Circuit Application | Signal |
Row-to-Row Spacing | 2.54 mm, .1 in |
Connector Type | Header |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post Length | 3mm, .118in |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Connector D Subminiature Plug 40 Position 2.54mm Solder Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 900413-1?
Additional datasheets, footprints and schematics for 900413-1 are listed on our Part Details page. You can also find images and similar parts to 900413-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 900413-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 900413-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 900413-1 fall under?
The 900413-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 900413-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 900413-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 900413-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 900413-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 900413-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 900413-1 often in real-time on the comparison pages.
What if I can't find stock of 900413-1?
You can fill out our help required form which you can use to request a quote for 900413-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.