Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 102mm |
External Width - Metric | 90mm |
External Depth - Metric | 92mm |
IP Rating | IP66 |
Body Color | Grey |
IP66 1 way metal pushbutton enclosure | RS |
Enclosure: for remote controller | Transfer Multisort Elektronik |
Enclosure, Pushbutton, Zinc, 1Hole | Newark Electronics |
EMPTY ENCLOSURE, CONTROL STATION | Farnell |
Where can I find additional details, specifications and documents for a 9001KY1?
Additional datasheets, footprints and schematics for 9001KY1 are listed on our Part Details page. You can also find images and similar parts to 9001KY1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9001KY1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9001KY1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9001KY1 fall under?
The 9001KY1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 9001KY1 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9001KY1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9001KY1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9001KY1 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for 9001KY1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9001KY1 often in real-time on the comparison pages.
What if I can't find stock of 9001KY1?
You can fill out our help required form which you can use to request a quote for 9001KY1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.