Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | White |
---|---|
Operating Voltage | 28V |
Mounting Hole Dia | 30mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | IP66 NEMA 1 NEMA 2 NEMA 3 NEMA 3R NEMA 4 NEMA 6 NEMA 12 NEMA 13 |
Pilot Light, White, 28Vac/Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 9001KP35LWW31?
Additional datasheets, footprints and schematics for 9001KP35LWW31 are listed on our Part Details page. You can also find images and similar parts to 9001KP35LWW31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9001KP35LWW31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9001KP35LWW31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9001KP35LWW31 fall under?
The 9001KP35LWW31 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 9001KP35LWW31 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9001KP35LWW31 you can contact the distributor directly for product support, shipping queries etc.
Is the 9001KP35LWW31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9001KP35LWW31 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 9001KP35LWW31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9001KP35LWW31 often in real-time on the comparison pages.
What if I can't find stock of 9001KP35LWW31?
You can fill out our help required form which you can use to request a quote for 9001KP35LWW31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.