Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 600V |
For Use With | Schneider Harmony 9001K Series 30mm Push Buttons |
Contact Voltage DC Max | - |
Contact Block 1NO Protected Terminals | RS |
Contact Block, Spst-No, Screw Clamp | Newark Electronics |
Where can I find additional details, specifications and documents for a 9001KA2G?
Additional datasheets, footprints and schematics for 9001KA2G are listed on our Part Details page. You can also find images and similar parts to 9001KA2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9001KA2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9001KA2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9001KA2G fall under?
The 9001KA2G is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 9001KA2G when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9001KA2G you can contact the distributor directly for product support, shipping queries etc.
Is the 9001KA2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9001KA2G have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9001KA2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9001KA2G often in real-time on the comparison pages.
What if I can't find stock of 9001KA2G?
You can fill out our help required form which you can use to request a quote for 9001KA2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.