Status: | Unknown |
---|---|
Series: | Harmony 9001K Series |
RoHS: | Unknown |
Prices starting from US$17.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.94
|
85
in stock
|
Buy Now | |
RS Americas
from US$35.01
|
598
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.03
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$40.53
|
58
in stock
|
Buy Now | |
element14
from US$39.14
|
58
in stock
|
Buy Now | |
Farnell
from US$19.54
|
1
in stock
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 3A |
Contact Voltage AC Max | 240V |
For Use With | Schneider Harmony 9001SK Series 30mm Control & Signalling Units |
Contact Voltage DC Max | - |
Product Range | Harmony 9001K Series |
SVHC | No SVHC (15-Jan-2018) |
Contact block | Transfer Multisort Elektronik |
Contact Block 1CO Protected Terminals | RS |
Contact Block, 1No/1Nc, 10A, Screw/Clamp | Newark Electronics |
CONTACT BLOCK, 1NO/1NC, 10A, SCREW/CLAMP | element14 |
CONTACT BLOCK, 240V, SCREW CLAMP | Farnell |
Where can I find additional details, specifications and documents for a 9001KA1?
Additional datasheets, footprints and schematics for 9001KA1 are listed on our Part Details page. You can also find images and similar parts to 9001KA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9001KA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9001KA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9001KA1 fall under?
The 9001KA1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 9001KA1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9001KA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9001KA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9001KA1 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for 9001KA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9001KA1 often in real-time on the comparison pages.
What if I can't find stock of 9001KA1?
You can fill out our help required form which you can use to request a quote for 9001KA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.