Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Color | Black |
---|---|
Panel Thickness | .012 – .051in, .3 – 1.3mm |
Circuit Identification Feature | Without |
Hardware Type | Push Rivet |
Comment | Cannot be used with larger sized housings or those that are frequently inserted and withdrawn. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Accessory |
Strain Relief | Without |
Connector & Contact Terminates To | Wire & Cable |
Push Rivet 3.6mm dia panel 0.3-1.3mm | RS |
Headers & Wire Housings Dynamic Push Rivet |Amp Te Connectivity 900128-1 | Newark Electronics |
TE Connectivity - AMP PCB Connector MountingDYNAMIC PUSH RIVET | Distrelec |
Connector Accessories Push Rivet Nylon Black | Avnet America |
Where can I find additional details, specifications and documents for a 900128-1?
Additional datasheets, footprints and schematics for 900128-1 are listed on our Part Details page. You can also find images and similar parts to 900128-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 900128-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 900128-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 900128-1 fall under?
The 900128-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 900128-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 900128-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 900128-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 900128-1 have stock available?
Authorised distributors including RS, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 900128-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 900128-1 often in real-time on the comparison pages.
What if I can't find stock of 900128-1?
You can fill out our help required form which you can use to request a quote for 900128-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.