Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.21
|
9,000
in stock
|
Buy Now |
Color | Black |
---|---|
Circuit Identification Feature | Without |
Connector Mounting Type | Panel |
Hardware Type | Push Rivet |
Comment | Cannot be used with larger sized housings or those that are frequently inserted and withdrawn. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Strain Relief | Without |
Product Type | Accessory |
Where can I find additional details, specifications and documents for a 900128-3?
Additional datasheets, footprints and schematics for 900128-3 are listed on our Part Details page. You can also find images and similar parts to 900128-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 900128-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 900128-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 900128-3 fall under?
The 900128-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 900128-3 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 900128-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 900128-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 900128-3 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for 900128-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 900128-3 often in real-time on the comparison pages.
What if I can't find stock of 900128-3?
You can fill out our help required form which you can use to request a quote for 900128-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.