Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
1,300
in stock
|
Buy Now | |
TE Store
from US$0.42
|
2,953
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,300
in stock
|
Buy Now | |
element14
from US$0.43
|
1,300
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 2 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | 5mm, .196in |
Length | 1.2in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Panel Mount |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Lance |
Packaging Method | Bag/Carton |
Packaging Quantity | 200 |
Sealable | No |
Product Type | Terminal Housing |
Insulated | No |
Housing Type | Tab Housing |
Style Code | C |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
2POS FASTIN FASTON HOUSING Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 2 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Tab Housing 2 Straight | Crimp Terminal Housing | Part Number: 9-927742-2 | Internal Number: 9-927742-2 | TE Connectivity | TE Store |
Terminal Housing, 2Pos, Polyamide, Nat Rohs Compliant: Yes |Amp Te Connectivity 9-927742-2 | Newark Electronics |
TERMINAL HOUSING, 2POS, POLYAMIDE, NAT | element14 |
AMP9-927742-2 | Avnet America |
Where can I find additional details, specifications and documents for a 9-927742-2?
Additional datasheets, footprints and schematics for 9-927742-2 are listed on our Part Details page. You can also find images and similar parts to 9-927742-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-927742-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-927742-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-927742-2 fall under?
The 9-927742-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-927742-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-927742-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-927742-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-927742-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 9-927742-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-927742-2 often in real-time on the comparison pages.
What if I can't find stock of 9-927742-2?
You can fill out our help required form which you can use to request a quote for 9-927742-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.