Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Phosphor Bronze |
---|---|
Plating Material | Tin |
Contact Classification | Signal |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Receptacle |
Contact Current Rating (Max) | 3A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .037 – .059in, .93 – 1.5mm, .93 – 1.5mm, .037 – .059in |
Overall Length | .283in |
Insulation Diameter | .93 – 1.5mm, .037 – .059in |
Wire Size | .12 – .35mm², 26 – 22AWG |
Operating Voltage | 250VDC, 250VAC |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
UL File Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Double Lock Plate |
Contact Retention | With |
Circuit Application | Signal |
For Multiple Crimp | No |
For Use With | Plug: 917686 or 917697 |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Wire/Cable Type | Discrete Wire, Stranded |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board |
Barrel Type | Open Barrel |
Termination End Plating Material | Pre-Tin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Rectangular Mil Spec Conn 2.5 Sgl Dbl Lock Rec |Amp Te Connectivity 9-917684-1 | Newark Electronics |
Circular Connector, 2.5 SGL DBL LOCK REC CONT | TE Connectivity 9-917684-1 | RS Americas |
Where can I find additional details, specifications and documents for a 9-917684-1?
Additional datasheets, footprints and schematics for 9-917684-1 are listed on our Part Details page. You can also find images and similar parts to 9-917684-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-917684-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-917684-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-917684-1 fall under?
The 9-917684-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 9-917684-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-917684-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-917684-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-917684-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 9-917684-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-917684-1 often in real-time on the comparison pages.
What if I can't find stock of 9-917684-1?
You can fill out our help required form which you can use to request a quote for 9-917684-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.