Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 7 |
Preloaded | No |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Contact Layout | Inline |
Height | 16.76mm, .66in |
Width | 7.27mm, .286in |
Length | .465in, 11.81mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Orange |
Circuit Identification Feature | Without |
UL File Number | E28476 |
VDE Tested | No |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
CSA Certified | Yes |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Panel Mount Feature | Without |
Contact Retention | Without |
Panel Mount | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Quantity | 500 |
Packaging Method | Package |
Connector Type | Housing |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
3P SL156 HSG W/LCK RAMP NATL # | TE Connectivity 9-794115-3 | RS Americas |
Where can I find additional details, specifications and documents for a 9-794115-3?
Additional datasheets, footprints and schematics for 9-794115-3 are listed on our Part Details page. You can also find images and similar parts to 9-794115-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-794115-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-794115-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-794115-3 fall under?
The 9-794115-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-794115-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-794115-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-794115-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-794115-3 have stock available?
Authorised distributors including Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 9-794115-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-794115-3 often in real-time on the comparison pages.
What if I can't find stock of 9-794115-3?
You can fill out our help required form which you can use to request a quote for 9-794115-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.