Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Nylon |
---|---|
Fully Insulated | Yes |
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Closed |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | 23.79mm, .935in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | .23in, 5.84mm |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Black |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Insulated | Yes |
Insertion Force | Normal |
Wire Stop | Yes |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 Ultra-Fast Rcpt 22-18 Tpbr |Amp Te Connectivity 9-520261-2 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG RCP Tin Strip | Avnet America |
Connector, ULTRA-FAST 187 ASY Receptacle, 22-18 AWG TPBR | TE Connectivity 9-520261-2 | RS Americas |
Special Order: ULTRA-FAST 187 ASY REC 22-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 22 – 18 AWG .32 – .82 mm² 4.75 mm | Quick Disconnect | Part Number: 9-520261-2 | Internal Number: 9-520261-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 9-520261-2?
Additional datasheets, footprints and schematics for 9-520261-2 are listed on our Part Details page. You can also find images and similar parts to 9-520261-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-520261-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-520261-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-520261-2 fall under?
The 9-520261-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-520261-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-520261-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-520261-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-520261-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 9-520261-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-520261-2 often in real-time on the comparison pages.
What if I can't find stock of 9-520261-2?
You can fill out our help required form which you can use to request a quote for 9-520261-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.