Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ferrule Material | Copper |
---|---|
Body Plating Material | Silver |
Ferrule Plating Material | Silver |
Inside Diameter | 5.3mm, .209in, 5.31mm |
Wire Diameter Range | 5.31mm, .209in, 5.3mm |
Connector Type | Coaxial Contacts |
Cable Type | RG 58, RG 58A, RG 58B, RG 58C |
FERRULE-STRAIGHT Strain Relief Accessory Type: Ferrule Primary Product Material: Copper Ferrule Copper | Connector Strain Relief | Part Number: 9-328663-0 | Internal Number: 9-328663-0 | TE Connectivity | TE Store |
Terminal, Ferrule, 5.26Mm | Newark Electronics |
Connector Accessories Ferrule Copper Silver Finish | Avnet America |
FERRULE-STRAIGHT, RF Connector Ferrules | TE Connectivity 9-328663-0 | RS Americas |
Where can I find additional details, specifications and documents for a 9-328663-0?
Additional datasheets, footprints and schematics for 9-328663-0 are listed on our Part Details page. You can also find images and similar parts to 9-328663-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-328663-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-328663-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-328663-0 fall under?
The 9-328663-0 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 9-328663-0 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-328663-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-328663-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-328663-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 9-328663-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-328663-0 often in real-time on the comparison pages.
What if I can't find stock of 9-328663-0?
You can fill out our help required form which you can use to request a quote for 9-328663-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.