Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Connector Code | E |
Blank Cavity Position | 0 |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .64mm |
Width | 13.47mm |
Length | 20.2mm |
Height | 17.75mm |
Centerline (Pitch) | 2.54mm |
Agency/Standard | USCAR-2 |
Terminal Position Assurance | Yes |
Connector Mounting Type | Board Mount |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Box |
Packaging Quantity | 1440 |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Sealable | No |
Connector System | Wire-to-Board |
Row-to-Row Spacing | 2.54mm |
Hybrid Connector | No |
Connector Unsealed Housing Receptacle 6 Position 2.54mm Crimp Straight Cable Mount Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9-2208798-5?
Additional datasheets, footprints and schematics for 9-2208798-5 are listed on our Part Details page. You can also find images and similar parts to 9-2208798-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-2208798-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-2208798-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-2208798-5 fall under?
The 9-2208798-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-2208798-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-2208798-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-2208798-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-2208798-5 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 9-2208798-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-2208798-5 often in real-time on the comparison pages.
What if I can't find stock of 9-2208798-5?
You can fill out our help required form which you can use to request a quote for 9-2208798-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.