Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.14
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$12.14
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Connector Code | A |
Number of Positions | 58 |
Mating Tab Width | 4.8mm, .11in, .047in, .188in, 2.8mm, 1.2mm |
Height | 41.2mm, 1.62in |
Width | 38.4mm, 1.51in |
Length | 3.72in, 94.5mm |
Centerline (Pitch) | .149in, 3.8mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 160 |
Strain Relief | No |
Hybrid Connector | Yes |
Connector System | Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for female terminals |
Conn Sealed Housing Receptacle 58 POS 3.8mm ST Cable Mount Carton | Avnet America |
Where can I find additional details, specifications and documents for a 9-2208656-9?
Additional datasheets, footprints and schematics for 9-2208656-9 are listed on our Part Details page. You can also find images and similar parts to 9-2208656-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-2208656-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-2208656-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-2208656-9 fall under?
The 9-2208656-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-2208656-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-2208656-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-2208656-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-2208656-9 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 9-2208656-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-2208656-9 often in real-time on the comparison pages.
What if I can't find stock of 9-2208656-9?
You can fill out our help required form which you can use to request a quote for 9-2208656-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.