Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.11
|
-
|
Buy Now |
Ejector Type | Standard |
---|---|
Number of Positions | 288 |
Module Orientation | Vertical |
Contact Current Rating (Max) | .75A |
Centerline (Pitch) | .85mm, .0334in |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Method | Tray |
Row-to-Row Spacing | .08in, 2.2mm |
DRAM Type | Double Data Rate (DDR) 4 |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DDR4 DIMM 288 PIN TH TYPE | Avnet America |
Where can I find additional details, specifications and documents for a 9-2199154-5?
Additional datasheets, footprints and schematics for 9-2199154-5 are listed on our Part Details page. You can also find images and similar parts to 9-2199154-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-2199154-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-2199154-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-2199154-5 fall under?
The 9-2199154-5 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 9-2199154-5 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-2199154-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-2199154-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-2199154-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 9-2199154-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-2199154-5 often in real-time on the comparison pages.
What if I can't find stock of 9-2199154-5?
You can fill out our help required form which you can use to request a quote for 9-2199154-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.