Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1879022-0 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.26
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.36
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 10.5 x 5.5 x 5mm |
Resistance Range | 1kΩ – 1MΩΩ |
Voltage Rating | 500V |
Tolerance | 1% |
Resistance | 1.8KΩ |
Power Rating | 3W |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Metal Film |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±100ppm/°C |
Thick Film Resistors - Smd Smf3 1K8 1% |Amp Te Connectivity 9-1879022-0 | Newark Electronics |
Thin Film Resistors-SMD SMF3 1K8 1% | Rapid Electronics |
TE Connectivity SMF3 1K8 1% Fixed Resistor Metal Film 3W | Distrelec |
RES, 1K8, 1%, 3W, 4122, METAL FILM | Farnell |
SMD Chip Resistor, 1.8 kOhm, ± 1%, 3 W, 4122 [10555 Metric], Metal Film, Power | Avnet America |
SMF3 1K8 1% | TE Connectivity 9-1879022-0 | RS Americas |
1.8K OHM 3W 1% | TTI Europe |
SMD Chip Resistor, 1.8 kOhm, � 1%, 3 W, 4122 [10555 Metric], Metal Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9-1879022-0?
Additional datasheets, footprints and schematics for 9-1879022-0 are listed on our Part Details page. You can also find images and similar parts to 9-1879022-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1879022-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1879022-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1879022-0 fall under?
The 9-1879022-0 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 9-1879022-0 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1879022-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1879022-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1879022-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-1879022-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1879022-0 often in real-time on the comparison pages.
What if I can't find stock of 9-1879022-0?
You can fill out our help required form which you can use to request a quote for 9-1879022-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.