Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-9-1856389-5,
A59524-000 |
No distributors results available
Conductor Material | Copper |
---|---|
Conductor Type | Stranded |
Barrel Type | Standard |
Copper Palm | Yes |
Number of Holes | 1 |
Crimp Type | Yes |
Conductor Cross-Section | 1 – 2.6mm² |
Barrel Diameter | 4.9mm |
Stud Size | M10 |
Barrel Length | 10.8mm |
Palm Hole Diameter | 10.5 |
Lug Width | 16.7mm |
Lug Length | 32.2mm |
Voltage Class | .6kV |
UL Listed | No |
CSA Certified | No |
Indoor Use | Yes |
Energized Installation | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Outdoor Use | No |
Die Color Code | Blue |
Product Availability | Worldwide |
Technology | Crimp |
Material | Tinned Cu |
Type | Terminal Lug |
Where can I find additional details, specifications and documents for a 9-1856389-5?
Additional datasheets, footprints and schematics for 9-1856389-5 are listed on our Part Details page. You can also find images and similar parts to 9-1856389-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1856389-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1856389-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1856389-5 fall under?
The 9-1856389-5 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-1856389-5 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1856389-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1856389-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1856389-5 have stock available?
There is no stock from authorised distributors for 9-1856389-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1856389-5 often in real-time on the comparison pages.
What if I can't find stock of 9-1856389-5?
You can fill out our help required form which you can use to request a quote for 9-1856389-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.