Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 12 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Contact Current Rating (Max) | 5A |
Connector Height | 11.3mm, .444in |
コネクタの高さ | 11.3mm |
Row-to-Row Spacing | 3.3mm, .129in |
Connector Length | 17.6mm, .692in |
Dielectric Withstanding Voltage (Max) | 250V |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester GF |
Housing Color | Black |
CSA Certified | Yes |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Strain Relief | Without |
For Use With | Mates with Tab Housing |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 200 |
Sealable | No |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 1200D REC HS G 12P X BLACK | Rapid Electronics |
TE Connectivity - AMP DYNAMIC 1200D REC HSG 12P X BLACK | Distrelec |
Connector Housing Receptacle 12 Position 2.5mm Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 9-1827864-6?
Additional datasheets, footprints and schematics for 9-1827864-6 are listed on our Part Details page. You can also find images and similar parts to 9-1827864-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1827864-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1827864-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1827864-6 fall under?
The 9-1827864-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1827864-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1827864-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1827864-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1827864-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 9-1827864-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1827864-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1827864-6?
You can fill out our help required form which you can use to request a quote for 9-1827864-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.