Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1768016-8,
E93653-000 |
Prices starting from US$0.0193
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.05
|
5,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0444
|
5,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0430
|
5,400
in stock
|
Buy Now | |
Avnet America
from US$0.0409
|
-
|
Buy Now | |
Boersig
from US$0.0259
|
-
|
Buy Now | |
TTI Europe
from US$0.0193
|
-
|
Buy Now | |
Sager
from US$0.0269
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Label Color | Yellow |
---|---|
UL Listed | No |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
Packaging Quantity | 200 |
Packaging Method | Sheet |
実装方法 | Sheet |
Label Style | Die-Cut |
Label Height | 11mm, .433in |
Label Material | Vinyl |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Thickness | 200Micron |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Labels And Industrial Warning Signs |Raychem Te Connectivity 9-1768016-8 | Newark Electronics |
Labels and Industrial Warning Signs | Rapid Electronics |
Self Adhesive Yellow Vinyl Permanent Acrylic Adhesive Type Sheet | Avnet America |
Labels & Industrial Warning Signs | Sager |
Where can I find additional details, specifications and documents for a 9-1768016-8?
Additional datasheets, footprints and schematics for 9-1768016-8 are listed on our Part Details page. You can also find images and similar parts to 9-1768016-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1768016-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1768016-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1768016-8 fall under?
The 9-1768016-8 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 9-1768016-8 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1768016-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1768016-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1768016-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 9-1768016-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1768016-8 often in real-time on the comparison pages.
What if I can't find stock of 9-1768016-8?
You can fill out our help required form which you can use to request a quote for 9-1768016-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.