Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1768016-1,
A88220-000 |
Prices starting from US$0.21
Cable Diameter (Min) | 5.4mm, .213in |
---|---|
Accepts Cable Diameter (Max) | 16.6mm, .652in |
UL Listed | No |
Adhesive Type | Permanent Acrylic Adhesive |
実装方法 | Sheet |
Packaging Method | Sheet |
Packaging Quantity | 32 |
Number of Labels Across | 8 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Thickness | 55Micron |
Label Material | Polyester |
Label Height | 2.72in, 69mm |
Printable Label Height | .67in, 17mm |
Label Style | Die-Cut |
Label Type | Self-Laminating |
Operating Temperature Range | -30 – 120°C, -40 – 248°F |
Wire Labels&Markers CSL 69/17MM LABEL | Rapid Electronics |
Labels And Industrial Warning Signs Csl-06925P-9 |Amp Te Connectivity 9-1768016-1 | Newark Electronics |
Cable Accessories Label Polyester White | Avnet America |
Wire Labels & Markers CSL 69/17MM LABEL Price Per Label | Sager |
Wire Marker, A4 Laser Printable, Self Laminating, 69mm x 25mm, PET (Polyester), White | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9-1768016-1?
Additional datasheets, footprints and schematics for 9-1768016-1 are listed on our Part Details page. You can also find images and similar parts to 9-1768016-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1768016-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1768016-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1768016-1 fall under?
The 9-1768016-1 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 9-1768016-1 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1768016-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1768016-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1768016-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 9-1768016-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1768016-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1768016-1?
You can fill out our help required form which you can use to request a quote for 9-1768016-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.