Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.19
|
1,844
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
1,844
in stock
|
Buy Now | |
Rapid Electronics
from US$1.04
|
1,844
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
1,844
in stock
|
Buy Now | |
Farnell
from US$1.12
|
1,470
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .09oz, 2.55g |
---|---|
Ejector | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 36 |
Number of PCB Mount Retention Features | 2 |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Connector Length | .984in, 25mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Width | .346in, 8.8mm |
PCB Thickness (Accepted) | 1.57mm, .062in |
コネクタの高さ | 10mm |
Connector Height | .394in, 10mm |
Operating Voltage | 50VAC |
Housing Material | PA 46 |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Black |
PCI Generation | II |
Bus Type | PCI Express |
Connector Mounting Type | Board Mount |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 70 |
実装方法 | Box & Tray, Tray |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.3mm, .091in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Pci Express/Pci Conn Pci Exp 2.3L 36 Pos Blk 30U |Amp Te Connectivity 9-1734774-1 | Newark Electronics |
PCI Express/PCI Conn PCI EXP 2.3L 36 POS BLK 30u | Rapid Electronics |
TE Connectivity - AMP Connector PCI EXP 2.3L 36 P BLK 30u" | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
Conn PCI Express Card RCP 36 POS 1mm Solder ST Thru-Hole | Avnet America |
PCI EXP 2.3L 36 POS BLK 30uInch, PCI and PCI Express Connectors | TE Connectivity 9-1734774-1 | RS Americas |
Where can I find additional details, specifications and documents for a 9-1734774-1?
Additional datasheets, footprints and schematics for 9-1734774-1 are listed on our Part Details page. You can also find images and similar parts to 9-1734774-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1734774-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1734774-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1734774-1 fall under?
The 9-1734774-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-1734774-1 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1734774-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1734774-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1734774-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-1734774-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1734774-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1734774-1?
You can fill out our help required form which you can use to request a quote for 9-1734774-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.