Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1623746-9 |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.19
|
846
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
846
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
846
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
846
in stock
|
Buy Now | |
Farnell
from US$1.70
|
700
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 13.5 x 6mm |
Voltage Rating | 100V |
Power Rating | 3W |
Resistance Class | Up to 1kΩ |
Tolerance | 1% |
Resistance | .051Ω |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Product Type | Fixed Resistor |
Element Type | Wirewound |
Resistor Type | Power Resistor |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Temperature Coefficient | ±200ppm/°C |
Operating Temperature Range | -55 – 200°C |
Wirewound Res.-Through Hole Er74 R051 1% Amm0 Pk |Amp Te Connectivity 9-1623746-9 | Newark Electronics |
Wirewound Res.-Through Hole ER74 R051 1% AMM0 PK | Rapid Electronics |
TE Connectivity ER74 R051 1% AMM0 PK Wirewound Resistors | Distrelec |
THROUGH HOLE CURRENT SENSE RESISTORS | Farnell |
Resistor, 51 Milliohms, ± 1%, 3 W, Axial Leaded, Wirewound, High Power | Avnet America |
Resistor, 51 Milliohms, � 1%, 3 W, Axial Leaded, Wirewound, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9-1623746-9?
Additional datasheets, footprints and schematics for 9-1623746-9 are listed on our Part Details page. You can also find images and similar parts to 9-1623746-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1623746-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1623746-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1623746-9 fall under?
The 9-1623746-9 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 9-1623746-9 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1623746-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1623746-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1623746-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-1623746-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1623746-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1623746-9?
You can fill out our help required form which you can use to request a quote for 9-1623746-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.