Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1618380-3 |
Auxiliary Switch Contact Arrangement | 1 Form A, SPST-NO |
---|---|
Contact Current Rating | 500A |
Contact Arrangement | 1 Form A, SPST-NO with Aux. Contacts |
Pole Configuration | 1 |
Coil Wire Length | 15.3in, 390mm |
Wire Size | 22AWG, .34mm² |
Coil Resistance | 3.14Ω |
Coil Voltage Rating | 9 – 36VDC |
Actuating System | DC |
Coil Voltage (Max) | 36VDC |
Contact Switching Voltage (Max) | 900VDC |
Mounting Type | Bottom |
Torque | 80 – 100in-lbs |
Packaging Method | Individual |
Product Classification | Relays - Contactors |
Contactor Type | Sealed |
Terminal Configuration | M8 x 1.25 Stud |
Product Category | Electromechanical Relays |
Product Type | Contactor |
Coil Termination | Wire |
Industrial Relays Cap200Haana |Amp Te Connectivity 9-1618380-3 | Newark Electronics |
MILITARY RELAY CAP200HAANA | TTI Europe |
Industrial Relays CAP200HAANA=RELAY, SPST-NO | Sager |
Electromechanical Relay SPST-NO 500A 36VDC Bottom Mount | Avnet America |
Where can I find additional details, specifications and documents for a 9-1618380-3?
Additional datasheets, footprints and schematics for 9-1618380-3 are listed on our Part Details page. You can also find images and similar parts to 9-1618380-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1618380-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1618380-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1618380-3 fall under?
The 9-1618380-3 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 9-1618380-3 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1618380-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1618380-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1618380-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TTI Europe, Sager and Avnet America have stock available or on a lead time for 9-1618380-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1618380-3 often in real-time on the comparison pages.
What if I can't find stock of 9-1618380-3?
You can fill out our help required form which you can use to request a quote for 9-1618380-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.