Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1617806-6 |
Multiple Timing Ranges | Without |
---|---|
Status Indicator | None |
Contact Base Material | Silver Cadmium Oxide |
Contact Current Rating | 115VACA, 10A@28VDCA |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Type of Control | Adjustable |
Delay Time | 1 second |
Dimensions (L x W x H) (Approximate) | 25.79 x 25.79 x 25.4mm, 1.015 x 1.015 x 1in |
Input Voltage | 28VDC |
Actuating System | DC |
Mounting Type | Raised Vertical Flange Mount |
Mode of Operation | Delay on Operate |
Repeatability (Max) | ±10% |
Product Type | Relay |
Relay Type | Time Delay |
Enclosure Type | Hermetic Sealed Metallic |
Magnetic Blow-Out Device | Without |
Product Category | Electromechanical Relays |
Termination Type | Solder Hook Terminal |
Operating Temperature Range | -55 – 125°C |
Td230-1001S=Tdao .1-1Sec M83726/30-1001S |Amp Te Connectivity 9-1617806-6 | Newark Electronics |
MID RANGE RELAY | TTI Europe |
Industrial Relays TD230-1001S MID RANGE RELAYS | Sager |
Status: | Unknown |
---|---|
Series: | TD2 series |
RoHS: | Unknown |
Contact Voltage VDC | 28V |
---|---|
Time Min | 0.1s |
Time Max | 1s |
Product Range | TD2 series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 115V |
Relay Terminals | Solder |
Nom Input Voltage | 28VDC |
Timing Adjustment | - |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 9-1617806-6?
Additional datasheets, footprints and schematics for 9-1617806-6 are listed on our Part Details page. You can also find images and similar parts to 9-1617806-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1617806-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1617806-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1617806-6 fall under?
The 9-1617806-6 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1617806-6 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1617806-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1617806-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1617806-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 9-1617806-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1617806-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1617806-6?
You can fill out our help required form which you can use to request a quote for 9-1617806-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.