Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1609095-1 |
Prices starting from US$12.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.18
|
45
in stock
|
Buy Now | |
Heilind Electronics
from US$18.52
|
2,073
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.52
|
691
in stock
|
Buy Now | |
Newark Electronics
from US$16.36
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$22.00
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$18.70
|
6
in stock
|
Buy Now | |
Distrelec
from US$18.45
|
6
in stock
|
Buy Now | |
Future Electronics
from US$15.09
|
-
|
Buy Now | |
Avnet America
from US$13.77
|
-
|
Buy Now | |
RS Americas
from US$17.09
|
-
|
Buy Now | |
element14
from US$12.92
|
-
|
Buy Now | |
Sager
from US$13.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 5A |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | .12mA |
Leakage Current (Max) (250VAC, 50Hz) | .21mA |
Voltage (Max) | 277VAC |
Mount Style | Flanged |
Filtered | Yes |
Input Type | Wire Lead |
Output Type | Wire Lead |
Ground Choke Option | No |
Filter Performance Level | General Purpose |
Filter Type | Power Line |
Operating Temperature Range | -10 – 50°C |
9-1609095-1 5FB3=F8363 | Heilind Electronics |
RFI Filter special lighting 5A | RS |
Power Line Filters Emi/Rfi Filters And Rohs Compliant: Yes |Corcom Te Connectivity 9-1609095-1 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity - AMP Connector Accessory | Distrelec |
5FB3 Series 5 A 250 Vac/dc (3 X 1.42 X 0.875) in 50 Ohm RFI Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 5A 277VAC/277VDC Wire Lead Flange Mount | Avnet America |
Single phase filter, Leakage Current (120VAC, 60Hz) .12 mA, Flanged, 5A rating | TE Connectivity 9-1609095-1 | RS Americas |
POWER LINE FILTER, 1-PH, 5A, 277V | element14 |
Power Line Filters EMI/RFI Filters and Accessories | Sager |
Where can I find additional details, specifications and documents for a 9-1609095-1?
Additional datasheets, footprints and schematics for 9-1609095-1 are listed on our Part Details page. You can also find images and similar parts to 9-1609095-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1609095-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1609095-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1609095-1 fall under?
The 9-1609095-1 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 9-1609095-1 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1609095-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1609095-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1609095-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for 9-1609095-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1609095-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1609095-1?
You can fill out our help required form which you can use to request a quote for 9-1609095-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.