Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1609095-0 |
Prices starting from US$12.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.24
|
No stock
|
Buy Now | |
RS Americas
from US$14.21
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$25.30
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$25.23
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$24.50
|
17
in stock
|
Buy Now | |
Distrelec
from US$17.72
|
17
in stock
|
Buy Now | |
Future Electronics
from US$13.86
|
-
|
Buy Now | |
Avnet America
from US$12.72
|
-
|
Buy Now | |
Sager
from US$12.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 3A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .21mA |
Leakage Current (Max) (120VAC, 60Hz) | .12mA |
Voltage (Max) | 277VAC |
Mount Style | Mounting Holes |
Filtered | Yes |
Input Type | Wire Lead |
Filter Type | Power Line |
Ground Choke Option | No |
Filter Performance Level | General Purpose |
Output Type | Wire Lead |
Operating Temperature Range | -10 – 50°C |
Single phase filter, Mounting holes, Wire input and output, 3A rating | TE Connectivity 9-1609095-0 | RS Americas |
Power Line Filters Emi/Rfi Filters And |Amp Te Connectivity 9-1609095-0 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
TE Connectivity - AMP Connector Accessory | Distrelec |
Power Line Filter 3A 277V FB Series 1 Ph | RS |
3FB3 Series 3 A 250 Vac/dc (3 X 1.42 X 0.875) in 50 Ohm RFI Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 3A 277VAC/277VDC Wire Lead Flange Mount | Avnet America |
Power Line Filters EMI/RFI Filters and Accessories | Sager |
Where can I find additional details, specifications and documents for a 9-1609095-0?
Additional datasheets, footprints and schematics for 9-1609095-0 are listed on our Part Details page. You can also find images and similar parts to 9-1609095-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1609095-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1609095-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1609095-0 fall under?
The 9-1609095-0 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 9-1609095-0 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1609095-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1609095-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1609095-0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 9-1609095-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1609095-0 often in real-time on the comparison pages.
What if I can't find stock of 9-1609095-0?
You can fill out our help required form which you can use to request a quote for 9-1609095-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.