Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.18
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.45
|
3,499
in stock
|
Buy Now | |
TE Store
from US$9.22
|
2,243
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.45
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
959
in stock
|
Buy Now | |
Rapid Electronics
from US$3.47
|
176
in stock
|
Buy Now | |
Chip One Stop
from US$3.87
|
176
in stock
|
Buy Now | |
Distrelec
from US$3.29
|
176
in stock
|
Buy Now | |
Future Electronics
from US$3.45
|
-
|
Buy Now | |
Avnet America
from US$2.25
|
-
|
Buy Now | |
RS Americas
from US$3.19
|
-
|
Buy Now | |
element14
from US$3.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Number of Positions | 40 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Square |
PCB Thickness (Recommended) | 1.6mm, .063in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Housing Material | LCP-GF (Liquid Crystal Polymer), LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Solder Tail |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Comment | Headers without retention tails may be broken to the desired number of positions using Hand Tool 91406-1., Headers are also available in sizes 2 thru 39 positions. When ordering, add the prefix and/or suffix (dash) numbers to the base part number that corresponds with the desired size. |
実装方法 | Carton |
Packaging Quantity | 100 |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .09in, 2.29mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
40 MODII HDR SRST B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 9-146285-0 | Internal Number: 9-146285-0 | TE Connectivity | TE Store |
Connector, Header, 40Pos, Pcb Mount | Newark Electronics |
TE Connectivity - AMP PCB Conn 40 MODII HDR SRST B/A | Distrelec |
AMPMODU MOD II breakaway header, 40P | RS |
AMPMODU 40 Position 2.54 mm Single Row Through Hole Straight Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Breakaway Header, .100, 40-Pos, 5.84 mm, 1 Row, AMPMODU Headers Series | TE Connectivity 9-146285-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 9-146285-0?
Additional datasheets, footprints and schematics for 9-146285-0 are listed on our Part Details page. You can also find images and similar parts to 9-146285-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-146285-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-146285-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-146285-0 fall under?
The 9-146285-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-146285-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-146285-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-146285-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-146285-0 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 9-146285-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-146285-0 often in real-time on the comparison pages.
What if I can't find stock of 9-146285-0?
You can fill out our help required form which you can use to request a quote for 9-146285-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.