Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.49
|
24
in stock
|
Buy Now | |
TE Store
from US$5.78
|
3,175
in stock
|
Buy Now | |
element14
from US$2.03
|
1,823
in stock
|
Buy Now | |
Farnell
from US$1.88
|
1,823
in stock
|
Buy Now | |
Rapid Electronics
from US$2.17
|
642
in stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
642
in stock
|
Buy Now | |
Distrelec
from US$2.89
|
642
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
520
in stock
|
Buy Now | |
Heilind Electronics
from US$2.16
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.16
|
6
in stock
|
Buy Now | |
Future Electronics
from US$1.83
|
-
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now | |
RS Americas
from US$2.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 40 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .23in, 5.84mm |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.6mm, .063in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Black |
Housing Material | LCP-GF (Liquid Crystal Polymer), LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Retention Type | Solder Tail |
Panel Mount Feature | Without |
Comment | Headers are also available in sizes 2 thru 39 positions. When ordering, add the prefix and/or suffix (dash) numbers to the base part number that corresponds with the desired size., Headers without retention tails may be broken to the desired number of positions using Hand Tool 91406-1. |
Packaging Quantity | 100 |
Packaging Method | Carton |
実装方法 | Carton |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .09in, 2.29mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
40 MODII HDR SRST B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 9-146282-0 | Internal Number: 9-146282-0 | TE Connectivity | TE Store |
CONN, HEADER, 40POS, 1ROW, 2.54MM | element14 |
Headers&Wire Housings HDR VT 1X40P .1 230/090 SN | Rapid Electronics |
TE Connectivity - AMP PCB Conn 40 MODII HDR SRST B/A | Distrelec |
Btb Connector, 40Pos, Header, 1Row | Newark Electronics |
Header vertical 40 way AmpModu II | RS |
AMPMODU 40 Position Through-Hole Single Row Straight 2.54 mm Breakaway Header | Future Electronics |
Pin Header, Board-to-Board, 2.54 mm, 1 Rows, 40 Contacts, Through Hole Straight, AMPMODU Mod II | Avnet America |
PCB Breakaway Header, 40-Pos, 1 Row, .100CL, AMPMODU Headers Series | TE Connectivity 9-146282-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 9-146282-0?
Additional datasheets, footprints and schematics for 9-146282-0 are listed on our Part Details page. You can also find images and similar parts to 9-146282-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-146282-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-146282-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-146282-0 fall under?
The 9-146282-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-146282-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-146282-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-146282-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-146282-0 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 9-146282-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-146282-0 often in real-time on the comparison pages.
What if I can't find stock of 9-146282-0?
You can fill out our help required form which you can use to request a quote for 9-146282-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.