Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.76
|
No stock
|
Buy Now | |
RS Americas
from US$1.06
|
1,947
in stock
|
Buy Now | |
Avnet America
from US$1.88
|
500
in stock
|
Buy Now | |
Future Electronics
from US$1.69
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
147
in stock
|
Buy Now | |
TE Store
from US$5.40
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
14
in stock
|
Buy Now | |
element14
from US$1.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 40 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Housing Material | LCP-GF (Liquid Crystal Polymer), LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
Comment | Headers are also available in sizes 2 thru 39 positions. When ordering, add the prefix and/or suffix (dash) numbers to the base part number that corresponds with the desired size., Headers without retention tails may be broken to the desired number of positions using Hand Tool 91406-1. |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 100 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
PCB Breakaway Header, 0.100 in, 1 Row 40 Way, 0.12 in, AMPMODU Headers Series | TE Connectivity 9-146278-0 | RS Americas |
Conn Unshrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
AMPMODU 40 Position 5.84 mm Post Length Single Row Straight Breakaway Header | Future Electronics |
Connector, Header, 40Pos, 1Row, 2.54Mm | Newark Electronics |
40 MODII HDR SRST B/A .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 9-146278-0 | Internal Number: 9-146278-0 | TE Connectivity | TE Store |
CONN, HEADER, 40POS, 1ROW, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a 9-146278-0?
Additional datasheets, footprints and schematics for 9-146278-0 are listed on our Part Details page. You can also find images and similar parts to 9-146278-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-146278-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-146278-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-146278-0 fall under?
The 9-146278-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-146278-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-146278-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-146278-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-146278-0 have stock available?
Authorised distributors including RS Americas, Avnet America, Future Electronics, Newark Electronics and TE Store have stock available or on a lead time for 9-146278-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-146278-0 often in real-time on the comparison pages.
What if I can't find stock of 9-146278-0?
You can fill out our help required form which you can use to request a quote for 9-146278-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.