Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.03
|
732
in stock
|
Buy Now | |
Newark Electronics
from US$7.07
|
732
in stock
|
Buy Now | |
Rapid Electronics
from US$6.34
|
732
in stock
|
Buy Now | |
Chip One Stop
from US$4.59
|
732
in stock
|
Buy Now | |
Farnell
from US$6.38
|
590
in stock
|
Buy Now | |
Heilind Electronics
from US$5.95
|
588
in stock
|
Buy Now | |
TE Store
from US$15.99
|
556
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.95
|
176
in stock
|
Buy Now | |
Future Electronics
from US$5.53
|
-
|
Buy Now | |
Avnet America
from US$4.95
|
-
|
Buy Now | |
RS Americas
from US$5.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 80 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Mating Post Length | .23in, 5.84mm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | Headers are also available in sizes 4 thru 78 positions. When ordering, add the prefix and/or suffix (dash) numbers to the base part number that corresponds to the number of positions per row., Headers without retention tails may be broken to the desired number of positions using Hand Tool 91406-1. |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 50 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Post & Tail Length | .09in, 2.29mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | Yes |
80 Modii Hdr Drst B/A .100Cl Lf |Amp Te Connectivity 9-146261-0 | Newark Electronics |
TE Connectivity - AMP PCB Conn 80 MODII HDR DRST B/A LF | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
80 MODII HDR DRST B/A .100CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 80 | PCB Header & Receptacle | Part Number: 9-146261-0 | Internal Number: 9-146261-0 | TE Connectivity | TE Store |
AMPMODU 80 Position Through-Hole Dual Row Straight 2.54 mm Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 80 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Breakaway Header, .100, 80-Pos, 5.84 mm, Dual Row, AMPMODU Headers Series | TE Connectivity 9-146261-0 | RS Americas |
Where can I find additional details, specifications and documents for a 9-146261-0?
Additional datasheets, footprints and schematics for 9-146261-0 are listed on our Part Details page. You can also find images and similar parts to 9-146261-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-146261-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-146261-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-146261-0 fall under?
The 9-146261-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-146261-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-146261-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-146261-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-146261-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-146261-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-146261-0 often in real-time on the comparison pages.
What if I can't find stock of 9-146261-0?
You can fill out our help required form which you can use to request a quote for 9-146261-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.