Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.90
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 80 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 15µin |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 8.08mm, .318in |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
Comment | Headers are also available in sizes 4 thru 78 positions. When ordering, add the prefix and/or suffix (dash) numbers to the base part number that corresponds to the number of positions per row., Headers without retention tails may be broken to the desired number of positions using Hand Tool 91406-1. |
Packaging Method | Carton |
Packaging Quantity | 50 |
実装方法 | Carton |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
80 MODII HDR DRST B/A .100 LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 80 | PCB Header & Receptacle | Part Number: 9-146252-0 | Internal Number: 9-146252-0 | TE Connectivity | TE Store |
Board-Board Connector, Header, 80 Position, 2Row | Newark Electronics |
AMPMODU 80 Position Dual Row Vertical Angle .100 Inch Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 80 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Shrouded PCB Breakaway Header, 80-C, Thru-Hole, Straight, AMPMODU Headers Series | TE Connectivity 9-146252-0 | RS Americas |
Headers & Wire Housings 80P HEADER GOLD | Sager |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 80Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Tail Length | 3.18mm |
Where can I find additional details, specifications and documents for a 9-146252-0?
Additional datasheets, footprints and schematics for 9-146252-0 are listed on our Part Details page. You can also find images and similar parts to 9-146252-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-146252-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-146252-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-146252-0 fall under?
The 9-146252-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-146252-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-146252-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-146252-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-146252-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 9-146252-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-146252-0 often in real-time on the comparison pages.
What if I can't find stock of 9-146252-0?
You can fill out our help required form which you can use to request a quote for 9-146252-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.