Status: | Unknown |
---|---|
Series: | MCON Series |
RoHS: | Compliant |
Product Range | MCON Series |
---|---|
Gender | Receptacle |
No. of Positions | 76Ways |
Pitch Spacing | 3mm |
For Use With | AMP MCON 1.2 Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
Receptacle Housing, 76Pos | Newark Electronics |
76POS, MCON 1.2 CB, REC HSG, ASSY, SLD | TE Connectivity 9-1452931-9 | RS Americas |
76 POS CONNECTOR ASSY CODE A | Avnet America |
Where can I find additional details, specifications and documents for a 9-1452931-9?
Additional datasheets, footprints and schematics for 9-1452931-9 are listed on our Part Details page. You can also find images and similar parts to 9-1452931-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1452931-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1452931-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1452931-9 fall under?
The 9-1452931-9 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1452931-9 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1452931-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1452931-9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9-1452931-9 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 9-1452931-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1452931-9 often in real-time on the comparison pages.
What if I can't find stock of 9-1452931-9?
You can fill out our help required form which you can use to request a quote for 9-1452931-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.