Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1440000-7 |
Insulation Special Features | 10000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | .459oz, 13g |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 5 – 10A, 16A |
Contact Current Rating (Max) | 10A |
Contact Material | AgSnO |
Terminal Type | PCB-THT |
Insulation Clearance Class | 5 – 8mm |
Product Length | 1.15in, 29.21mm |
Insulation Clearance Between Contact & Coil | .217in, 5.5mm |
Length Class (Mechanical) | 25 – 30mm |
Product Height | .811in, 20.6mm |
Width Class (Mechanical) | 12 – 16mm |
Product Width | 12.8mm, .504in |
Height Class (Mechanical) | 20 – 25mm |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Making Current | 10A |
Contact Switching Voltage (Max) | 240VAC, 30VDC |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Coil Power Rating Class | 500 – 600mW |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Resistance | 1100Ω |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Special Features | Sensitive Version, UL Coil Insulation Class A |
Insulation Creepage Class | 5.5 – 8mm |
Insulation Initial Resistance | 1000MΩ |
Coil Voltage Rating | 24VDC |
Contact Voltage Rating | 240VAC |
Coil Magnetic System | Monostable, DC |
Coil Power Rating DC | 540mW |
Contact Limiting Continuous Current | 10A |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 50 – 70°C |
Omit-Sh-124Lm,300 Rohs Compliant: Yes |Oeg Te Connectivity 9-1440000-7 | Newark Electronics |
Electromechanical Relay SPST-NO 10A 24VDC 36Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 9-1440000-7?
Additional datasheets, footprints and schematics for 9-1440000-7 are listed on our Part Details page. You can also find images and similar parts to 9-1440000-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1440000-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1440000-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1440000-7 fall under?
The 9-1440000-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1440000-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1440000-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1440000-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1440000-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 9-1440000-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1440000-7 often in real-time on the comparison pages.
What if I can't find stock of 9-1440000-7?
You can fill out our help required form which you can use to request a quote for 9-1440000-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.