Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1437652-5 |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$3.03
|
3,200
in stock
|
Buy Now | |
Chip One Stop
from US$2.30
|
3,200
in stock
|
Buy Now | |
Distrelec
from US$3.80
|
3,200
in stock
|
Buy Now | |
Farnell
from US$3.19
|
2,580
in stock
|
Buy Now | |
Heilind Electronics
from US$3.26
|
831
in stock
|
Buy Now | |
Avnet America
from US$2.58
|
499
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.26
|
249
in stock
|
Buy Now | |
RS Americas
from US$1.91
|
240
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
115
in stock
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Positions | 6 |
Number of Rows | 1 |
Number of Levels | 1 |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Length | 2.311in, 58.7mm |
Wire Size | .3 – 3mm², 22 – 12AWG |
Current Rating | 5A, 25A |
Current Rating (Max) | 25A |
Voltage | 600V, 300V |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Material | Steel |
Screw Head Type | Combo Phil-Slot |
Top Hardware | Wire Clamp Combo Head |
Mounting Angle | Vertical |
Screw Size | 6-32 |
Mounting Ears | Without |
Screw Plating Finish | Bright |
Screw Plating Material | Zinc Chromate |
Mounting Options | None |
Mounting Insert | Without |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Quantity | 115 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
Barrier Terminal Blocks 6P TRI-BARRIER .375 | Rapid Electronics |
TE Connectivity - AMP Terminal Blocks 6P TRI-.375 | Distrelec |
TERMINAL BLOCK, BARRIER, 6WAYS, 12AWG | Farnell |
6PCV-06-0066PCV ASSEMBLY | Heilind Electronics |
Conn Barrier Strip 6 POS 9.53mm Solder ST Thru-Hole | Avnet America |
Conn Term Strip Barrier 6Pole 9.53mmPitch SnglRow 22-12 Series #6 25A 300V | TE Connectivity 9-1437652-5 | RS Americas |
Buchanan 6 Position 9.53 mm Pitch Single Row 12-22 AWG Tri-Barrier Strip | Future Electronics |
Where can I find additional details, specifications and documents for a 9-1437652-5?
Additional datasheets, footprints and schematics for 9-1437652-5 are listed on our Part Details page. You can also find images and similar parts to 9-1437652-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1437652-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1437652-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1437652-5 fall under?
The 9-1437652-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 9-1437652-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1437652-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1437652-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1437652-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 9-1437652-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1437652-5 often in real-time on the comparison pages.
What if I can't find stock of 9-1437652-5?
You can fill out our help required form which you can use to request a quote for 9-1437652-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.