Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1437622-2 |
Prices starting from US$11.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.02
|
206
in stock
|
Buy Now | |
Heilind Electronics
from US$14.45
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$15.59
|
206
in stock
|
Buy Now | |
Rapid Electronics
from US$11.69
|
206
in stock
|
Buy Now | |
Chip One Stop
from US$13.50
|
206
in stock
|
Buy Now | |
Farnell
from US$25.21
|
165
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.45
|
100
in stock
|
Buy Now | |
Avnet America
from US$12.00
|
-
|
Buy Now | |
Sager
from US$12.71
|
-
|
Buy Now |
Material | Aluminum 5056 |
---|---|
Color | Black |
Spin Plate | Without |
Spinner | Without |
Skirt | Without |
Knob Design | Straight Knurl with Bar Pointer |
Diameter | .5in, 12.7mm |
Shaft Size | .25in, 6.35mm |
Indicator Style | Line |
Indicator Location | Side |
Product Type | Knob |
KPN500B1/4=KNOB BLK W/POI NTER | Heilind Electronics |
Kpn500B1/4=Knob Blk W/Pointer |Alcoswitch Te Connectivity 9-1437622-2 | Newark Electronics |
Knobs&Dials KNOB BLK W/POINTER | Rapid Electronics |
TE Connectivity - AMP Knob KPN500B1/4%3DKNOB BLK W/POINTER | Distrelec |
SWITCHES ACCESSORIES | Farnell |
Switch Accessories Straight Knurl Knob with Bar Pointer Shaft Size 6.35mm Color Black Aluminum | Avnet America |
Knobs & Dials KNOB BLK W/POINTER | Sager |
Where can I find additional details, specifications and documents for a 9-1437622-2?
Additional datasheets, footprints and schematics for 9-1437622-2 are listed on our Part Details page. You can also find images and similar parts to 9-1437622-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1437622-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1437622-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1437622-2 fall under?
The 9-1437622-2 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 9-1437622-2 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1437622-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1437622-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1437622-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 9-1437622-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1437622-2 often in real-time on the comparison pages.
What if I can't find stock of 9-1437622-2?
You can fill out our help required form which you can use to request a quote for 9-1437622-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.