Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1437561-1 |
Bushing Thread Size | 1/4-40 |
---|---|
Actuator Finish | Gold |
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Threaded |
Operating Function | On None On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Silver |
Contact Current Rating | 3A |
Contact Base Material | Gold |
Toggle Length | .49in, 12.4mm |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1000VAC |
Process Sealed | No |
UL Rating | Qualified |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Comment | Wire lug terminals accept two No. 20 AWG wires., Pinned for anti-rotation |
Toggle Style | Large Flat with Bushing |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Product Type | Switch |
Sealed | Yes |
Termination Type | Vertical, Wire Lugs |
Toggle Switches SP ON-NONE-ON LUG | Rapid Electronics |
TOGGLE SWITCHES | Farnell |
Switch Toggle ON None ON SPDT Flat Lever Wire Lug 3A 125VAC 28VDC Panel Mount with Threads | Avnet America |
Where can I find additional details, specifications and documents for a 9-1437561-1?
Additional datasheets, footprints and schematics for 9-1437561-1 are listed on our Part Details page. You can also find images and similar parts to 9-1437561-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1437561-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1437561-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1437561-1 fall under?
The 9-1437561-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 9-1437561-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1437561-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1437561-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1437561-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Sager have stock available or on a lead time for 9-1437561-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1437561-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1437561-1?
You can fill out our help required form which you can use to request a quote for 9-1437561-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.