Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A04758-000,
AMPS-9-1415075-1, PT5S7LB2 |
Prices starting from US$13.94
Distributor | Stock | ||
---|---|---|---|
Newark
from US$27.34
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.04
|
46
in stock
|
Buy Now | |
element14
from US$26.33
|
41
in stock
|
Buy Now | |
Farnell
from US$25.36
|
41
in stock
|
Buy Now | |
TE Store
from US$63.76
|
20
in stock
|
Buy Now | |
Avnet America
from US$21.81
|
-
|
Buy Now | |
Boersig
from US$13.94
|
-
|
Buy Now | |
TTI Europe
from US$17.72
|
-
|
Buy Now | |
Sager
from US$22.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 2.988oz, 85g |
---|---|
Contact Current Rating (Max) | 6A |
Terminal Type | Screw Terminals |
Contact Number of Poles | 4 |
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 4 Form C (CO) |
Contact Material | AgNi90/10 |
Product Width | 1.063in, 27mm |
Width Class (Mechanical) | 25 – 30mm |
Product Length | 2.894in, 73.5mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Height | 2.283in, 58mm |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Coil Power Rating Class | 600 – 800mW |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms, 2500V |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Contact Switching Load (Min) | 10mA @ 12V |
Contact Limiting Breaking Current | 12A |
Contact Switching Voltage (Max) | 240VAC |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Limiting Short-Time Current | 6A |
Actuating System | DC |
Coil Special Features | LED, Electrical Indicator |
Coil Resistance | 192Ω |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Contact Limiting Continuous Current | 6A |
Contact Limiting Making Current | 12A |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Coil Power Rating DC | 750mW |
Coil Voltage Rating | 12VDC |
Relay Mounting Type | DIN Rail |
Packaging Method | Carton |
実装方法 | Carton |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
Relay: interface | Transfer Multisort Elektronik |
General Purpose Relay, Pt Series, Power, Non Latching, 4Pdt, 12 Vdc, 6 A Rohs Compliant: Yes |Schrack Te Connectivity 9-1415075-1 | Newark Electronics |
RELAY, 4PDT, 240VAC, 6A | element14 |
PT5S7LB2 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 750 mW Coil Resistance: 192 Ω Coil Voltage Rating: 12 VDC Industrial Panel Plug-In Monostable, DC 750 mW 192 Ω | Power Relay | Part Number: 9-1415075-1 | Internal Number: 9-1415075-1 | Alias Number: A04758-000 | TE Connectivity | TE Store |
Electromechanical Relay 4PDT 6A 12VDC 192Ohm DIN Rail | Avnet America |
INDUSTRY RELAY | TTI Europe |
General Purpose Relays PT5S7LB2 | Sager |
Where can I find additional details, specifications and documents for a 9-1415075-1?
Additional datasheets, footprints and schematics for 9-1415075-1 are listed on our Part Details page. You can also find images and similar parts to 9-1415075-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1415075-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1415075-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1415075-1 fall under?
The 9-1415075-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1415075-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1415075-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1415075-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1415075-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 9-1415075-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1415075-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1415075-1?
You can fill out our help required form which you can use to request a quote for 9-1415075-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.