Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154Z1002 |
Prices starting from US$7.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.65
|
No stock
|
Buy Now | |
Rapid Electronics
from US$13.78
|
483
in stock
|
Buy Now | |
Chip One Stop
from US$7.15
|
483
in stock
|
Buy Now | |
element14
from US$15.37
|
106
in stock
|
Buy Now | |
Farnell
from US$12.50
|
106
in stock
|
Buy Now | |
SOS electronic
from US$10.45
|
20
in stock
|
Buy Now | |
Conrad
from US$23.44
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$12.34
|
-
|
Buy Now | |
Avnet America
from US$11.48
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Polycarbonate |
---|---|
Grounding Provision | With |
Contact Plating Material | Silver |
Contact Base Material | Copper Tin |
Socket Type | Printed Circuit Board |
Terminal Configuration | PC |
Product Type | Socket |
Relay Sockets&Hardware V23154Z1002 | Rapid Electronics |
SOCKET, CRADLE, 4 POLE | element14 |
Relay Socket for Cradle AXICOM Series Size II, THT | SOS electronic |
16-pole with mass springs, for PCBs. | Conrad |
V23154Z1002 |Amp Te Connectivity 9-1393809-1 | Newark Electronics |
Conn Relay Socket SKT Solder ST Thru-Hole | Avnet America |
TE Connectivity - Axicom Relay socket, size 2, 5A, PCB Pins | Distrelec |
Relay Sockets & Hardware RELAY SOCKET ACCESS | Sager |
Where can I find additional details, specifications and documents for a 9-1393809-1?
Additional datasheets, footprints and schematics for 9-1393809-1 are listed on our Part Details page. You can also find images and similar parts to 9-1393809-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393809-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393809-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393809-1 fall under?
The 9-1393809-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 9-1393809-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393809-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393809-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393809-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and SOS electronic have stock available or on a lead time for 9-1393809-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393809-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1393809-1?
You can fill out our help required form which you can use to request a quote for 9-1393809-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.